The IRF3415 is an N-channel power MOSFET from International Rectifier. It is designed for high-current, high-speed switching applications. This MOSFET offers excellent on-state resistance and gate charge, contributing to efficient power conversion in various electronic circuits.
Applications:
- High-frequency DC-DC converters
- Uninterruptible power supplies (UPS)
- Motor control circuits
- Synchronous rectification
- Power inverters
Features:
- N-Channel MOSFET
- High Current Capability: Up to 33A
- Low On-Resistance: RDS(on) = 0.045 Ohms at VGS = 10V
- Fast Switching Speed
- Avalanche Energy Rated
- Simple Drive Requirements
Benefits:
- Improved efficiency in power conversion due to low on-resistance
- Higher power density enabled by its high current capability
- Reduced switching losses due to fast switching speed
- Enhanced reliability through avalanche energy rating
- Simplified design with simple drive requirements
Additional Details:
The IRF3415 is typically supplied in a TO-220 package, facilitating efficient heat dissipation. It has a drain-source voltage (VDS) rating of 150V and a gate-source voltage (VGS) rating of ±20V. The device's maximum power dissipation is 160W. The operating junction temperature range is -55°C to +175°C. Its robust design makes it suitable for demanding industrial and automotive applications where reliable power switching is essential. The gate threshold voltage is typically around 4V. It is RoHS compliant.