EN
  • EN
  • DE

770601-1

Part No 770601-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 22-26AWG CRIMP TIN / Socket Contact Tin 22-26 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity
Series CST-100
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Tin
Base Product Number 770601
Standard Package 5,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 809244-770601-1
Ultra Librarian 3D Model Ultra Librarian 770601-1 CAD Model

Description

The CST-100 Rectangular Connector Contacts are designed for use in various electronic applications.

  • Termination: Crimp
  • Contact Configuration: Socket
  • Wire Gauge: 22-26 AWG
  • Contact Finish: Tin
  • Packaging: Tape & Reel

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8478 $50.8680
145+ $0.6957 $100.8765
225+ $0.6739 $151.6275
310+ $0.6522 $202.1820
400+ $0.6305 $252.2000
535+ $0.5652 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess