EN
  • EN
  • DE

770849-2

Part No 770849-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 2POS 3.96MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 2
Pitch 0.156" (3.96mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features Polarizing Key
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365419-770849-2
Ultra Librarian 3D Model Ultra Librarian 770849-2 CAD Model

Description

The SL-156 series from TE Connectivity AMP Connectors is a rectangular connector housing designed for use in various electronic applications.

  • Features: Polarizing Key
  • Mounting Type: Free Hanging (In-Line)
  • Pitch: 0.156" (3.96mm)
  • Connector Type: Receptacle
  • Contact Type: Female Socket
  • Number of Positions: 2
  • Number of Rows: 1
  • Fastening Type: Locking Ramp
  • Contacts Included: No
  • Operating Temperature: -55°C to 105°C
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0566 $50.0910
2,155+ $0.0465 $100.2075
3,335+ $0.0450 $150.0750
4,590+ $0.0436 $200.1240
5,940+ $0.0421 $250.0740
7,940+ $0.0378 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,240 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess