EN
  • EN
  • DE

794192-1

Part No 794192-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 8POS 4.14MM / 8 Rectangular Connectors - Housings Plug Natural 0.163" (4.14mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 8
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Note Contacts Not Included
Base Product Number 794192
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 2266-794192-1,-794192-1-LSI,7941921,-794192-1-SI,A25662
Standard Package 400
Win Source Part Number 1334193-794192-1
Ultra Librarian 3D Model Ultra Librarian 794192-1 CAD Model

Description

The TE Connectivity AMP Connectors 794192-1 is a rectangular connector housing that has eight positions and a pitch of 0.163" (4.14mm).

  • Positions: 8
  • Pitch: 0.163" (4.14mm)
  • Color: Natural
  • Connector Type: Plug
  • Contact Type: Male or Female
  • Rows: Two
  • Row Spacing: 0.163" (4.14mm)
  • Fastening Type: Latching Lock
  • Contact Termination: Crimp
  • Contacts Included: No
  • Packaging: Bulk
  • MSL Level: 1 (Unlimited)
  • RoHS Compliant: Yes
  • Standard Package: 400
  • Mounting: Free Hanging (In-Line)
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1458 $63.0190
110+ $1.0718 $117.8980
170+ $1.0349 $175.9330
245+ $0.9610 $235.4450
315+ $0.9240 $291.0600
395+ $0.8870 $350.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess