Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series Micro MATE-N-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Finish Tin
Contact Finish Thickness 59.0µin (1.50µm)
Base Product Number 794606
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A30305TR,-F30642-000-SI,A30305CT,-794606-1-CSI,-F30642-000-CSI,7946061,-794606-1-SI,-F30642-000-SI-ND,-F30642-000-CSI-ND,-F30642-000-LSI
Standard Package 15,000
Win Source Part Number 1110334-794606-1
Ultra Librarian 3D Model Ultra Librarian 794606-1 CAD Model

Description

The TE Connectivity AMP Connectors Micro MATE-N-LOK series socket contact is a stamped type connector with a contact finish of tin and a contact finish thickness of 59.0µin (1.50µm).

  • Connector Type: Socket Contact
  • Contact Type: Stamped
  • Contact Finish: Tin
  • Contact Finish Thickness: 59.0µin (1.50µm)
  • Termination: Crimp
  • Wire Gauge: 20-24 AWG
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 15,000
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Kycon, Inc.
SMT POWER JACK 2.50 MM DIA CNTR
Need more? Email Us
ECAD model for KLDX-SMT-0202-BP
TE Connectivity
CONN SPRING BATTERY 3POS SMD / 3 Position Spring Battery Contact Connector Surface Mount
Need more? Email Us
ECAD model for 292448-1
Kycon, Inc.
SMT POWER JACK 2.0 MM DIA ROHS C
Lowest to $1.8497
ECAD model for KLDX-SMT-0202-A
Switchcraft Inc.
CONN PWR PLUG 2X5.5MM SOLDER
Need more? Email Us
ECAD model for S765
TE Connectivity
CONN RCPT HOUSING 2POS 4.2MM / 2 Rectangular Connectors - Housings Receptacle Natural
Lowest to $0.1335
ECAD model for 1586019-2
TE Connectivity
CONN CAP 15POS MINI UNIV-MATE / 15 Rectangular Connectors - Housings Receptacle Natural 0.163" (4.14mm)
Lowest to $0.1723
ECAD model for 172163-1
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for KD13.4101.151
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Lowest to $12.2566
ECAD model for FN9222R-3-06
Switchcraft Inc.
CONN POWER JACK 2.1MM ID SOLDER
Need more? Email Us
ECAD model for L722RA

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,135+ $0.0246 $200.1210
10,505+ $0.0238 $250.0190
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 483,913 pieces
MOQ: 1565 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention