EN
  • EN
  • DE

796637-2

Part No 796637-2
Manufacturer TE Connectivity
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 2POS VERT 5.08MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr TE Connectivity AMP Connectors
Series Termi-Blok, Buchanan
Package Bulk
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - UL 15 A
Voltage - UL 300 V
Color Black
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Polyamide (PA66) , Nylon 6/6
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.472" (12.00mm)
Base Product Number 796637
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339891-796637-2
Ultra Librarian 3D Model Ultra Librarian 796637-2 CAD Model

Description

The 796637-2 is a header, plug, and socket component manufactured by TE Connectivity. This component is designed to provide a secure and reliable connection between wires and printed circuit boards (PCBs) or other electronic components. It belongs to a family of connectors designed for various applications requiring signal or power transmission.

Applications

  • PCB connections
  • Wire-to-board connections
  • Signal and power transmission
  • Industrial equipment
  • Consumer electronics

Features

  • Durable construction
  • Secure mating interface
  • Various contact arrangements
  • Easy to assemble

Benefits

  • Provides reliable electrical connection
  • Simplifies wiring and assembly
  • Offers flexibility in circuit design
  • Ensures secure and stable performance

Specifications

The 796637-2 is typically made of high-quality plastic material with metal contacts, often plated with gold or tin for improved conductivity and corrosion resistance. It is designed for specific wire gauges and PCB thicknesses. The number of contacts can vary depending on the specific configuration. The connector may also feature a locking mechanism to prevent accidental disconnection. Consult the TE Connectivity datasheet for detailed specifications, including material, contact plating, wire gauge compatibility, voltage and current ratings, and mating dimensions.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to $0.8732
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 3.81MM
Lowest to $0.5821
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
METZ CONNECT USA Inc.
SCREW TYPE TERMINAL BLOCK, PLUG,
Lowest to $0.7277
WAGO Corporation
THT FEMALE HEADER; 0.6 X 1.0 MM
Lowest to $2.7511
Phoenix Contact
TERM BLOCK HDR 7POS VERT 3.5MM
Lowest to $1.4262
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess