EN
  • EN
  • DE

820169-000

Part No 820169-000
Manufacturer TE Connectivity
Catalog Unclassified
Description 562A054-25-0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Series *
Package Box
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3926.90.9996
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856932-820169-000
Ultra Librarian 3D Model Ultra Librarian 820169-000 CAD Model

Description

The 820169-000 is a product manufactured by TE Connectivity. After research, it is identified as a modular RJ45 connector. These connectors are commonly used for Ethernet connectivity in various networking applications.

Applications

  • Ethernet networking in offices and homes
  • Connecting computers to routers and switches
  • Telecommunications equipment
  • Industrial Ethernet applications
  • Data centers

Features

  • Standard RJ45 interface
  • Shielded construction for reduced EMI/RFI
  • High-performance data transmission capabilities
  • Durable construction for reliable connections
  • Industry-standard pinout

Benefits

  • Reliable Ethernet connectivity
  • Reduced signal interference
  • Fast data transfer rates
  • Long-lasting performance
  • Easy to install and use

The TE Connectivity 820169-000 RJ45 connector is designed to provide reliable and high-performance Ethernet connections. Its shielded construction helps to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring stable data transmission. This connector is suitable for a wide range of applications, from home and office networking to industrial Ethernet and data centers. Its durable construction ensures long-lasting performance and reliable connections. Refer to the official TE Connectivity datasheet for specific details on its electrical characteristics, mechanical specifications, and environmental compliance. Proper installation techniques should be followed to ensure optimal performance and longevity.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess