EN
  • EN
  • DE

822516-7

Part No 822516-7
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description PLUG SURFACE MOUNT LEAD FREE VERSION | CONN SOCKET PLCC 32POS TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Status Obsolete
Type PLCC
Number of Positions or Pins (Grid) 32 (2 x 7, 2 x 9)
Pitch - Mating 0.050" (1.27mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0μin (2.54μm)
Contact Material - Mating Phosphor Bronze
Mounting Style SMD
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 100.0μin (2.54μm)
Contact Material - Post Phosphor Bronze
Dielectric Material Thermoplastic
Material Flammability Rating UL94 V-0
Manufacturer Pack Quantity 6,820
MSL Level 1 (Unlimited)
Win Source Part Number 1133888-822516-7
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian 822516-7 CAD Model

Description

The TE Connectivity AMP Connectors 1133888-822516-7 is a PLCC type connector designed for surface mount applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: 1133888-822516-7
  • Type: PLCC Connector
  • Mounting: Surface Mount
  • Frame: Closed
  • Termination: Soldered
  • Number of Positions/Pins: 32 (Grid)
  • Pitch: 0.050" (1.27mm)
  • Contact Finish (Mating): Tin, 100.0μin (2.54μm) Thickness
  • Contact Material (Mating): Phosphor Bronze
  • Pitch (Post): 0.050" (1.27mm)
  • Contact Finish (Post): Tin
  • Contact Material (Post): Phosphor Bronze
  • Packaging: Tube
  • Status: Obsolete
  • Applications: Automotive and Industrial
  • Manufacturer Pack Quantity: 6,820 units

You May Also Be Interested in

Amphenol
CONN SOCKET PLCC 32POS TIN
Lowest to $2.6987
Mill-Max Manufacturing Corp.
CONN SOCKET TRANSIST TO100 10POS
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS TINLEAD
Need more? Email Us
3M
CONN IC DIP SOCKET 20POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 64POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 4POS GOLD
Need more? Email Us
3M
CONN SOCKET PLCC 20POS TIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,188 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess