EN
  • EN
  • DE

983-6SE12-03P7

Part No 983-6SE12-03P7
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 3POS GOLD CRIMP  /  3 Position Circular Connector Plug, Male Pins Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity Deutsch Connectors
Series 983
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 3
Shell Size - Insert 12-3
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation 7
Primary Material Metal
Shell Material Stainless Steel
Contact Finish - Mating Gold
Ingress Protection Environment Sealed
Material Flammability Rating Non Flammable
Shielding Shielded
Contact Material Copper Alloy
Contact Finish Thickness - Mating 50.0µin (1.27µm)
Insert Material Thermoplastic
Applications Aviation
Base Product Number 983-6SE12
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names D983-6SE12-03P7
Standard Package 1
Win Source Part Number 1084590-983-6SE12-03P7
Ultra Librarian 3D Model Ultra Librarian 983-6SE12-03P7 CAD Model

Description

The 983-6SE12-03P7 is a circular connector manufactured by TE Connectivity. Part of the 983 series, these connectors are designed for harsh environment applications, offering robust performance and reliable connections. They are commonly used in aerospace, military, and industrial settings where durability and resistance to vibration, shock, and extreme temperatures are critical.

Applications

  • Aerospace systems
  • Military communication equipment
  • Industrial control systems
  • Robotics
  • Heavy equipment

Features

  • Rugged construction: Built to withstand harsh environments.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • EMI/RFI shielding: Reduces electromagnetic interference.
  • Vibration resistance: Ensures a stable connection in high-vibration environments.
  • Multiple contact options: Accommodates various signal and power requirements.
  • Threaded coupling: Offers a secure and reliable connection.

Benefits

  • Long-lasting performance: Reduces maintenance and downtime.
  • Enhanced reliability: Ensures consistent operation in demanding conditions.
  • Protection from the elements: Extends the lifespan of connected equipment.
  • Improved signal integrity: Minimizes interference and noise.
  • Versatile connectivity: Supports a wide range of applications.

Additional Details

The 983-6SE12-03P7 is a size 12 connector with 3 contacts. The contact arrangement and material are specific to this part number and can be found in the TE Connectivity datasheet. These connectors typically feature a stainless steel or aluminum shell for maximum durability. They are designed for cable mounting and offer a secure and reliable connection solution for critical applications requiring high performance and environmental protection. The coupling mechanism is a threaded type, ensuring a robust and vibration-resistant connection. The connector is designed to meet or exceed stringent industry standards for environmental sealing and EMI/RFI shielding.

You May Also Be Interested in

Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Molex, LLC
CMC Wire Cap for 32 Circuits, CMC Receptacle Mat Sealed
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess