Products specifications

Package Tube
Product Status Active
Circuit SPST
Number of Positions 2
Current Rating (Amps) 100mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.228" (5.80mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Operating Temperature -30°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian ADE0204 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
SWITCH DIP METAL SHAFT 16P R/A / Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator
Need more? Email Us
ECAD model for 1-1825008-2
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.7075
ECAD model for CS-4-12XTB
Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $2.1198
ECAD model for CES-0802MC
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $1.0377
ECAD model for 1825057-9
Copal Electronics Inc.
SWITCH ROTARY DIP SP3T 100MA 16V
Lowest to $1.6348
ECAD model for CS-4-13NTB
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 1-1825002-4
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 2-1825059-9
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 1-1825006-1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0294 $51.4700
120+ $0.8446 $101.3520
185+ $0.8182 $151.3670
255+ $0.7918 $201.9090
330+ $0.7654 $252.5820
440+ $0.6863 $301.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,216 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention