Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity
Series B-430
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 275 A
Switching Voltage 200VAC - Nom
Features Auxiliary Contacts
Termination Style Stud
Temperature Range - Operating -55°C ~ 85°C
Base Product Number B430
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 863095-B4301
Ultra Librarian 3D Model Ultra Librarian B4301 CAD Model

Description

The TE Connectivity B-430 series contactor is an electromechanical device used for controlling electrical circuits.

  • Contact Form: 3PST-NO (3 Form A)
  • Coil Voltage: 28VDC
  • Contact Rating: 275A
  • Switching Voltage: 200VAC
  • Mounting: Chassis mounting
  • Temperature Range: -55°C to 85°C

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR 3PST 75A 120V
Need more? Email Us
ECAD model for 3186Y30J75999CJ
Siemens
CONTACTOR S2 65A 230VAC SCREW 1N
Need more? Email Us
ECAD model for 3RT20371AP00
Siemens
CONTACTOR S0 38A 110VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20282AF04
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20242CL243MA0
Siemens
CONTACTOR RAIL S00 12A 24VDC 3P
Need more? Email Us
ECAD model for 3RT20174LB420LA0
TE Connectivity
B4301 (FAA/PMA)=RELAY
Need more? Email Us
ECAD model for B4301
TE Connectivity
HEMS HV RELAYS AND CONTACTORS
Lowest to $34.9649
ECAD model for 2138622-1
Siemens
CONTACTOR S0 25A 220VDC 1NO/1NC
Need more? Email Us
ECAD model for 3RT20261BM40
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
ECAD model for 3100-30T9999CY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention