EN
  • EN
  • DE

J7KCR-12-01 AC200

Part No J7KCR-12-01 AC200
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description REVERSING MAGNETIC CONTACTOR,200  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Contactors (Electromechanical)
Mfr Omron Automation and Safety
Series J7KC
Package Box
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 200VAC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 15 A
Features Auxiliary Contacts
Termination Style Spring Terminal
Temperature Range - Operating -10°C ~ 55°C
Must Operate Voltage 170 VAC
Must Release Voltage 40 VAC
Contact Material Silver Alloy
Operate Time 26 ms
Release Time 16 ms
Base Product Number J7KCR
ECCN EAR99
HTSUS 8536.49.0065
Other Names 236-J7KCR-12-01AC200,J7KCR1201AC200
Standard Package 1
Win Source Part Number 965820-J7KCR-12-01 AC200
Ultra Librarian 3D Model Ultra Librarian J7KCR-12-01 AC200 CAD Model

Description

The Omron Automation and Safety J7KC series contactor is a 3PST-NO (3 Form A) relay with a contact rating of 15A and a coil voltage of 200VAC.

  • Series: J7KC
  • Contact Configuration: 3PST-NO (3 Form A)
  • Contact Rating: 15A
  • Coil Voltage: 200VAC
  • Contact Material: Silver Alloy
  • Contact Form: Spring Terminal
  • Mounting Style: Chassis Mount, DIN Rail
  • Packaging: Box
  • Must Operate Voltage: 170VAC
  • Must Release Voltage: 40VAC
  • Operating Temperature Range: -10°C to 55°C

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess