EN
  • EN
  • DE

BMB2A0120AN4

Part No BMB2A0120AN4
Manufacturer TE Connectivity
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0805 1LN / Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0805 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TE Connectivity Passive Product
Series BMB-A
Packaging Reel package
Number of Lines 1
Impedance @ Frequency 120 Ohm @ 100MHz
Current Rating (Maximum) 300mA
DC Resistance (DCR) (Maximum) 300 mOhm
Operating Temperature Range -55°C ~ 125°C
Package 0805
Mounting SMD
Height (Maximum) 0.043" (1.10mm)
Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Win Source Part Number 770254-BMB2A0120AN4
Popularity Medium
Supply and Demand Status Limited
Family Name BMB-A
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BMB2A0120AN4 CAD Model

Description

The TE Connectivity Passive Product 770254-BMB2A0120AN4 is a BMB-A series filter with an impedance of 120 Ohm @ 100MHz.

  • Package Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
  • Height: 0.043" (1.10mm)
  • Current Rating: 300mA
  • DC Resistance (DCR): 300 mOhm
  • Packaging: Reel
  • Operating Temperature Range: -55°C to 125°C
  • Number of Lines: One
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 480 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 0402 1LN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess