EN
  • EN
  • DE

BTA3-10-14-1-ZB-SB

Part No BTA3-10-14-1-ZB-SB
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Description Band Strap Backshell for MIL-DTL-26482 II and MIL-DTL-83723 I/II Circular Connectors 10 Shell Size Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116604-BTA3-10-14-1-ZB-SB
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA3-10-14-1-ZB-SB CAD Model

Description

TE Connectivity presents a custom part with part number 1116604-BTA3-10-14-1-ZB-SB. It is a medium popularity product with limited supply and demand status. The product specifications are not provided, but it is a reliable product from TE Connectivity.

You May Also Be Interested in

C&K Components
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess