EN
  • EN
  • DE

C93431

Part No C93431
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series MT2, AXICOM
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 23 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 15.6 VDC
Must Release Voltage 2.4 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Relay Type Telecom
Coil Resistance 1.05 kOhms
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1315107-C93431
Ultra Librarian 3D Model Ultra Librarian C93431 CAD Model

Description

The MT2 series AXICOM relay from TE Connectivity Potter & Brumfield Relays is a DPDT (2 Form C) telecom relay.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 2 A
  • Switching Voltage: 250VAC, 220VDC - Max
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.05 kOhms
  • Coil Current: 23 mA
  • Coil Type: Non-Latching
  • Operating Temperature Range: -55°C ~ 85°C
  • Must Operate Voltage: 15.6 VDC
  • Must Release Voltage: 2.4 VDC
  • Mounting Type: Through-Hole
  • Package: Tube
  • Release Time: 3 ms
  • Operate Time: 5 ms
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess