EN
  • EN
  • DE

G6E-134P-ST-US-DC9

Part No G6E-134P-ST-US-DC9
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 2A 9VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 10 Weeks
Features General Purpose Relay SPDT (1 Form C) Through Hole
Manufacturer Omron
Series G6E
Package Tube
Operating Temperature Range -40°C ~ 70°C
Mounting Through Hole
Family Name G6E
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6BK1027D, G6E-134P-ST-USDC9, G6E-134P-ST-USDC9-ND, G6E134PSTUS9DC, G6E134PSTUSDC9, Z2600
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919476-G6E-134P-ST-US-DC9
Ultra Librarian 3D Model Ultra Librarian G6E-134P-ST-US-DC9 CAD Model

Description

The 919476-G6E-134P-ST-US-DC9 is a general-purpose relay that features an SPDT (1 Form C) through-hole contact arrangement.

  • Contact Arrangement: SPDT (1 Form C) Through-Hole
  • Operating Temperature: -40°C ~ 70°C
  • Package: Tube
  • Manufacturer: Omron
  • Series: G6E
  • Supply and Demand Status: Balance
  • Quantity per Package: 500
  • Estimated Production Lead Time: 10 Weeks
  • ECCN: EAR99
  • HTSUS: 8536.41.0020
  • Other Part Numbers: G6BK1027D, G6E-134P-ST-USDC9, G6E-134P-ST-USDC9-ND, G6E134PSTUS9DC, G6E134PSTUSDC9, Z2600

You May Also Be Interested in

Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 4.5VDC
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 12VDC
Lowest to $6.2875
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
RELAY TELECOM SPDT 1A 24VDC
Lowest to $34.4629
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $8.7970
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3460 $60.5700
105+ $1.1044 $115.9620
165+ $1.0699 $176.5335
225+ $1.0353 $232.9425
290+ $1.0009 $290.2610
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess