EN
  • EN
  • DE

CB5445-000

Part No CB5445-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 3" X 4' BLACK / Heat Shrink Tubing, Semi Rigid 3.000" (76.20mm) 3 to 1 Black 4.00' (1.22m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series XFFR
Package Bulk
Type Tubing, Semi Rigid
Shrinkage Ratio 3 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 3.000" (76.20mm)
Inner Diameter - Recovered 1.250" (31.75mm)
Recovered Wall Thickness 0.155" (3.94mm)
Material Polyolefin (PO), Irradiated, Halogen Free
Features Flame Retardant, Fluid Resistant
Color Black
Temperature Range - Operating -55°C ~ 105°C
Shrink Temperature 70°C
Base Product Number CB5445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2266-CB5445-000,-CB5445-000-SI
Standard Package 30
Win Source Part Number 1133778-CB5445-000
Ultra Librarian 3D Model Ultra Librarian CB5445-000 CAD Model

Description

This semi-rigid tubing from TE Connectivity Raychem Cable Protection has a 3 to 1 shrinkage ratio and is made of polyolefin (PO), irradiated, halogen-free material.

  • Shrinkage Ratio: 3 to 1
  • Material: Polyolefin (PO), Irradiated, Halogen-Free
  • Fluid Resistant: Yes
  • Flame Retardant: Yes
  • Color: Black
  • Package: Bulk
  • Length: 4.00' (1.22m)
  • Inner Diameter - Supplied: 3.000" (76.20mm)
  • Inner Diameter - Recovered: 1.250" (31.75mm)
  • Recovered Wall Thickness: 0.155" (3.94mm)
  • Shrink Temperature: 70°C
  • Operating Temperature Range: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3530 $84.3530
2+ $69.2128 $138.4256
3+ $67.0498 $201.1494
4+ $64.8870 $259.5480
5+ $62.7241 $313.6205
7+ $56.2353 $393.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess