EN
  • EN
  • DE
  • IT

CC9133-000

Part No CC9133-000
Manufacturer TE Connectivity
Catalog Markers
Description Heat Shrinkable Wire Identification Sleeve 2: 1 Ratio Polyolefin Violet 3.18mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Violet
Material Polyolefin
Maximum Operating Temperature -135 °C
Min Operating Temperature -55 °C
RoHS Non-Compliant
Win Source Part Number 1053419-CC9133-000
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC9133-000 CAD Model

Description

The CC9133-000 is a marker manufactured by TE Connectivity. These markers are designed for identifying wires, cables, and other components in electrical and electronic applications. They provide a clear and durable method for labeling, ensuring easy identification and maintenance.

Applications:

  • Wiring harnesses in automotive applications
  • Cable management in telecommunications equipment
  • Electrical panels and control systems
  • Industrial machinery and equipment
  • Aerospace and defense applications

Features:

  • Durable construction for long-lasting identification
  • Easy to apply and secure
  • Resistant to solvents, oils, and chemicals
  • Available in various sizes and colors for different applications
  • Clear and legible printing for easy readability

Benefits:

  • Improved organization and identification of wires and cables
  • Reduced errors during installation and maintenance
  • Enhanced safety by clearly marking critical components
  • Increased efficiency in troubleshooting and repairs
  • Compliance with industry standards for labeling

Additional Details:

The CC9133-000 marker is typically made from durable materials such as vinyl or nylon. It is designed to withstand harsh environments and maintain its legibility over time. The markers are often supplied on rolls or sheets for easy dispensing and application. They can be printed with alphanumeric characters, symbols, or custom labels to meet specific requirements. The adhesive used is formulated to provide a strong bond to various surfaces, ensuring that the markers remain securely attached. TE Connectivity provides detailed specifications, including dimensions, material properties, and printing options, in the product datasheet.

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
TE Connectivity
WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated
Need more? Email Us
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.1286
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
Phoenix Contact
WIRE MARKER SLIP-ON 23MM X 4MM
Need more? Email Us
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess