EN
  • EN
  • DE
  • IT

MAX7311AUG+T

Part No MAX7311AUG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 073994-MAX7311AUG+T
Family Name MAX7311
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7311AUG+T CAD Model

Description

Maxim Integrated's MAX7311AUG+T I/O Expander

The MAX7311AUG+T from Maxim Integrated is a versatile I/O expander that allows for the extension of the number of I/O points available to a microcontroller or microprocessor system. This particular device comes in a compact 24-pin TSSOP package, making it a space-saving solution for designs where PCB real estate is at a premium.

With its 16-bit I/O port expander with an I2C-compatible serial interface, the MAX7311AUG+T provides an easy way to add more digital interfaces to your system. Each of the 16 I/O ports can be independently configured as either an input or an output, giving designers flexibility in their applications. The device also supports hot insertion, which means it can be added to a system without needing to power down the system, enhancing maintenance and upgrade capabilities.

Additionally, the MAX7311AUG+T offers built-in pull-up resistors on the I/O lines, which can be enabled or disabled through software, further simplifying the design process by reducing external component requirements. Its operating voltage ranges from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a wide range of microcontrollers and processors.

For systems requiring power conservation, the MAX7311AUG+T features a low standby current, which is ideal for battery-operated devices. It also includes an interrupt output that can be configured to alert the host controller when input states change, thereby reducing the need for constant polling and helping to minimize power consumption.

The MAX7311AUG+T is perfect for applications such as portable devices, gaming consoles, and industrial control systems, where additional I/Os are necessary but space and power are limited. Its robust feature set and ease of use make it a go-to component for expanding system capabilities without the need for a complete redesign.

Overall, Maxim Integrated's MAX7311AUG+T I/O expander is a highly efficient and reliable solution for system designers looking to enhance their products with additional digital I/O capabilities while maintaining a compact form factor.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8726 $52.8534
21+ $4.8185 $101.1885
33+ $4.6680 $154.0440
45+ $4.5174 $203.2830
58+ $4.3668 $253.2744
77+ $3.9151 $301.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess