EN
  • EN
  • DE

CFR100J150R

Part No CFR100J150R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 150 OHM 5% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 Ohms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1578602-CFR100J150R
Ultra Librarian 3D Model Ultra Librarian CFR100J150R CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Ohmite
RES 0.1 OHM 5% 20W TO220
Need more? Email Us
Ohmite
3W 4K7 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
10W 25 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Vishay
RES 5K OHM 0.6W 0.1% RADIAL
Need more? Email Us
Ohmite
20W 75 OHMS VIT 5%
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess