EN
  • EN
  • DE

CL9663-000

Part No CL9663-000
Manufacturer TE Connectivity
Catalog Unclassified
Description D-SCE-2.4-50-S1-9-CS8766
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3926.90.9980
California Prop 65 Warning Information
Win Source Part Number 1314969-CL9663-000
Ultra Librarian 3D Model Ultra Librarian CL9663-000 CAD Model

Description

The 1314969-CL9663-000 is an uncategorized product from TE Connectivity.

  • Category: Uncategorized
  • Package: Box
  • Package Quantity: 1 Piece
  • ECCN: EAR99
  • MSL Level: Vendor Undefined
  • REACH Status: Vendor Undefined
  • HTSUS Code: 3926.90.9980
  • Brand: TE Connectivity
  • Warning: California Prop 65

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess