EN
  • EN
  • DE
  • IT

CM-SCE-TP-1/2-6H-9

Part No CM-SCE-TP-1/2-6H-9
Manufacturer TE Connectivity
Catalog Markers
Description WIRE MARKER CBL TIE 20.3X51.5MM  /  Wire Marker, Cable Tie 0.80" W x 2.03" L (20.3mm x 51.5mm) White Polyolefin (PO), Irradiated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series CM-SCE-TP
Package Box
Type Wire Marker, Cable Tie
Size 0.80" W x 2.03" L (20.3mm x 51.5mm)
Cable Diameter 0.492" (12.50mm) and Over
Legend Blank
Color White
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number CM-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names A116992,A83925-000,-A83925-000-SI
Standard Package 250
Win Source Part Number 1019496-CM-SCE-TP-1/2-6H-9
Ultra Librarian 3D Model Ultra Librarian CM-SCE-TP-1/2-6H-9 CAD Model

Description

The CM-SCE-TP-1/2-6H-9 is a heat shrinkable identification marker sleeve from TE Connectivity designed for wire and cable marking. It is made from a durable, flame-retardant polyolefin material, ensuring long-lasting identification even in harsh environments. The marker sleeve is supplied in a flattened format for easy printing and application.

Applications

  • Wire and cable identification in electrical panels
  • Harness marking in automotive applications
  • Component identification in electronic equipment
  • Permanent marking in aerospace and defense systems
  • General purpose cable marking in industrial environments

Features

  • Heat Shrinkable: Provides a tight, secure fit around wires and cables.
  • Flame Retardant: Enhances safety by preventing the spread of fire.
  • Durable Polyolefin Material: Resistant to abrasion, chemicals, and UV exposure.
  • Permanent Marking: Ensures long-lasting identification.
  • Supplied Flat: Easy to print on using thermal transfer printers.
  • Halogen Free: Meets environmental regulations and reduces toxic fumes in case of fire.
  • Excellent Print Performance: Sharp and clear printing for easy readability.

Benefits

  • Improved Safety: Clear identification reduces the risk of errors during maintenance and repairs.
  • Reduced Downtime: Quick and easy identification speeds up troubleshooting and repair processes.
  • Long-Lasting Identification: Durable material ensures that markings remain legible for the life of the product.
  • Compliance with Standards: Meets industry standards for flammability and material composition.
  • Easy to Use: Simple to print on and apply.
  • Professional Appearance: Creates a neat and organized look for wiring and cabling.

Additional Details

The CM-SCE-TP-1/2-6H-9 has an inner diameter of 1/2 inch before shrinking. The shrink ratio is typically 3:1, providing a secure fit on a range of wire and cable sizes. It is compatible with a variety of thermal transfer printers and ribbons. The operating temperature range is typically -55°C to +135°C, making it suitable for a wide range of environments. This marker provides high resistance to solvents, fuels, and oils, ensuring durability in demanding applications.

You May Also Be Interested in

Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
Panduit Corp
LABEL BLK LEGND/WH BKGRD 1=1CARD / Label Black Legend, White Background Polyvinyl Fluoride
Need more? Email Us
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Lowest to $37.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess