EN
  • EN
  • DE

CP-165051-25-X

Part No CP-165051-25-X
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Labels Thermal Transfer Printable Label Polyester Clear 16.5x5.1mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
ELV Compliant
Lead Free Not Applicable
Material Polyester
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Width 16.5 mm
Win Source Part Number 1130803-CP-165051-25-X
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP-165051-25-X CAD Model

Description

The CP-165051-25-X is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission and is suitable for various networking and telecommunications applications. Fiber optic cables transmit data as light pulses, offering advantages such as high bandwidth, low signal attenuation, and immunity to electromagnetic interference (EMI).

Applications

  • Data Centers: Connecting servers, switches, and storage devices for high-speed data transfer.
  • Telecommunications: Backbone networks for transmitting voice, video, and data signals.
  • Local Area Networks (LANs): Connecting computers and peripherals within a building or campus.
  • Fiber-to-the-Home (FTTH): Providing broadband internet access to residential customers.
  • Industrial Automation: Transmitting control signals and data in harsh industrial environments.

Features

  • High Bandwidth: Supports high data transmission rates, enabling faster network performance.
  • Low Signal Attenuation: Minimizes signal loss over long distances, ensuring reliable data transmission.
  • EMI Immunity: Not susceptible to electromagnetic interference, providing stable performance in noisy environments.
  • Compact Design: Small diameter and lightweight construction for easy installation and management.
  • Durable Construction: Resistant to physical damage and environmental factors, ensuring long-term reliability.

Benefits

  • Increased Network Speed: Enables faster data transfer rates, improving overall network performance.
  • Reliable Data Transmission: Minimizes signal loss and interference, ensuring accurate data delivery.
  • Reduced Downtime: Robust construction and EMI immunity contribute to a more stable and reliable network.
  • Cost-Effective Solution: Long lifespan and low maintenance requirements reduce overall network costs.
  • Future-Proof Infrastructure: Supports increasing bandwidth demands, providing a scalable solution for future needs.

Additional Details

Specific details regarding the fiber type (e.g., single-mode or multimode), connector type (e.g., LC, SC, ST), cable length, and jacket material would be determined by the complete product specifications, which may vary depending on the specific application requirements. Consult the TE Connectivity documentation for the exact part number for further specifications.

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Need more? Email Us
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess