EN
  • EN
  • DE

CPF0603B1K5E1

Part No CPF0603B1K5E1
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 0603 1.5K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Composition Thin Film
Depth 800 µm
ELV Compliant
Height 450 µm
Lead Free Yes
Length 1.5494 mm
Maximum Operating Temperature 155 °C
Max Power Dissipation 63 mW
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Number of Resistors 1
Number of Terminations 2
Power Rating 63 mW
Radiation Hardening No
REACH SVHC No SVHC
Resistance 1.5 kΩ
RoHS Compliant
Schedule B 8533210045
Temperature Coefficient 25 ppm/°C
Termination Solder
Tolerance 0.1 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Weight 2.012816 mg
Width 800 µm
Win Source Part Number 992215-CPF0603B1K5E1
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPF0603B1K5E1 CAD Model

Description

The CPF0603B1K5E1 is a surface-mount chip resistor manufactured by TE Connectivity. It's a passive component designed to provide a specific resistance value in electronic circuits. The '0603' in the part number indicates the resistor's physical size, which is a standard dimension for surface-mount components.

Applications

  • Consumer Electronics: Used in a wide range of consumer devices, including smartphones, tablets, and televisions.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Utilized in automotive control units (ECUs), sensors, and infotainment systems.
  • Medical Devices: Integrated into medical monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications: Found in networking equipment, mobile communication devices, and base stations.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • 0603 Package Size: Compact size for high-density circuit designs.
  • 1.5 kΩ Resistance: Provides a resistance value of 1.5 kiloohms (1500 ohms).
  • Thin Film Technology: Offers high precision and stability.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Small Footprint: Enables miniaturization of electronic circuits.
  • Accurate Resistance Value: Provides reliable and consistent performance.
  • Stable Performance: Maintains resistance value over a wide temperature range.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details: The CPF0603B1K5E1 has a tolerance of typically 0.1% or 1%. The power rating is generally 1/10W (0.1W). It's crucial to consult the manufacturer's datasheet for the exact specifications, including temperature coefficient of resistance (TCR) and voltage rating. The resistor is suitable for reflow soldering processes used in PCB assembly.

You May Also Be Interested in

Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Yageo
RES SMD 220 OHM 5% 1/16W 0402
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess