EN
  • EN
  • DE
  • IT

CRGCQ1206J10R

Part No CRGCQ1206J10R
Manufacturer TE Connectivity
Catalog Resistors
Description Thick Film Resistors - SMD CRGCQ 1206 10R 5% SMD Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Series CRGCQ
Resistance 10 Ohms
Power Rating 250 mW (1/4 W)
Tolerance 5 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Voltage Rating 200 V
Case Code - in 1206
Case Code - mm 3216
Application Automotive Grade
Packaging Cut Tape
Packaging Reel
Height 0.55 mm (0.022 in)
Length 3.1 mm (0.122 in)
Technology Thick Film
Termination Style SMD/SMT
Width 1.55 mm (0.061 in)
Brand TE Connectivity / Holsworthy
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian CRGCQ1206J10R CAD Model

You May Also Be Interested in

Vishay
RES SMD 3.9K OHM 1% 1/10W 0603
Lowest to $0.0136
Vishay
RES SMD 10K OHM 1% 1/10W 0603
Lowest to $0.0109
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
Vishay
RES SMD 200 OHM 1% 1/3W 0603
Lowest to $0.0398
Vishay
RES SMD 39 OHM 5% 1/16W 0402
Lowest to $0.0062
Draloric
RES 1K OHM 5W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 1.15M OHM 1% 1/10W 0603
Lowest to $0.0082
Vishay
RES 0 OHM JUMPER 1/16W 0402
Lowest to $0.0036
Draloric
RES SMD 22 OHM 2% 0.4W 0204
Lowest to $0.2577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0163 $50.0410
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
15,875+ $0.0126 $200.0250
20,495+ $0.0122 $250.0390
27,525+ $0.0109 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess