EN
  • EN
  • DE
  • IT

CW9209-000

Part No CW9209-000
Manufacturer TE Connectivity
Catalog Markers
Description Heat Shrinkable Wire Identification Sleeve 3: 1 Shrink Ratio 1 Inch x 2 Inch Polyolefin Yellow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104583-CW9209-000
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CW9209-000 CAD Model

Description

The CW9209-000 is a cable marker from TE Connectivity designed for identifying wires and cables in various applications. These markers are made from durable materials to withstand harsh environments and ensure long-lasting identification. They are available in different sizes and colors to meet specific labeling requirements.

Applications:

  • Wire and Cable Identification
  • Control Panels
  • Electrical Installations
  • Telecommunications Equipment
  • Industrial Automation
  • Automotive Wiring Harnesses

Features:

  • Durable Material: Resistant to abrasion, chemicals, and UV exposure.
  • Easy Installation: Can be easily applied to wires and cables.
  • Permanent Marking: Provides long-lasting identification.
  • Various Sizes and Colors: Available to meet different labeling needs.
  • Operating Temperature: Varies depending on the material (refer to datasheet)
  • Material: Varies depending on the specific model (refer to datasheet)
  • Flame Retardant: Some models are flame retardant for added safety.

Benefits:

  • Clear Identification: Ensures easy identification of wires and cables.
  • Reduced Maintenance Time: Simplifies troubleshooting and maintenance tasks.
  • Improved Safety: Prevents accidental disconnection or misidentification of wires.
  • Enhanced Organization: Helps keep wiring systems organized and tidy.
  • Compliance: Meets industry standards for wire and cable marking.

The CW9209-000 cable marker from TE Connectivity is an essential component for any wiring system that requires clear and reliable identification. These markers are designed to withstand harsh environmental conditions and provide long-lasting identification, ensuring that wires and cables can be easily identified and maintained. The durable material resists abrasion, chemicals, and UV exposure, making them suitable for use in a wide range of applications, from industrial automation to automotive wiring harnesses. The easy installation process allows for quick and efficient labeling, reducing downtime and improving productivity. The permanent marking ensures that the identification remains legible over time, even in challenging environments. These cable markers are available in various sizes and colors to meet specific labeling requirements, and some models are flame retardant for added safety. Proper wire and cable marking is crucial for preventing accidental disconnections or misidentifications, improving safety, and simplifying troubleshooting and maintenance tasks.

You May Also Be Interested in

Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
TE Connectivity
STD12W-BLANK
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
TE Connectivity
Wire Marker, Push On 0.24" L (6.0mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
Phoenix Contact
Wire Marker Carrier, Slip-On 0.91" W x 0.16" L (23.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)
Need more? Email Us
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess