EN
  • EN
  • DE

D-500-0455-1-614-240

Part No D-500-0455-1-614-240
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE IN LINE COUPLER 1WIRE 20' / Cable Data Coupler, Bus to Bus 1 Line 20.00' (6.10m) 240"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Specialized Cable Assemblies
Mfr TE Connectivity Aerospace, Defense and Marine
Series 04
Package Bulk
Type Data Coupler, Bus to Bus
Number of Lines 1
Cable Length - Unexposed 20.00' (6.10m) 240"
Base Product Number D-500
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 060083-000
Standard Package 1
Win Source Part Number 1007182-D-500-0455-1-614-240
Ultra Librarian 3D Model Ultra Librarian D-500-0455-1-614-240 CAD Model

Description

The D-500-0455-1-614-240 is a 20.00' (6.10m) 240" data coupler cable assembly from TE Connectivity Aerospace, Defense and Marine.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Part Name: D-500-0455-1-614-240
  • Length: 20.00' (6.10m) 240"
  • Type: Data coupler cable assembly
  • Line: Single
  • Application: Bus to bus applications
  • Package Type: Bulk
  • Standard Package: 1
  • REACH Regulations: Unaffected
  • Temperature Range: -65°C to 125°C

You May Also Be Interested in

TE Connectivity
CABLE IN LINE COUPLER 2WR 6.50'
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Lowest to $2.5185
TE Connectivity
Need more? Email Us
Adafruit Industries LLC
CABLE USB-2.1MM JACK 4WIRE 3.92'
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.58' / Cable Data Coupler, Bus to Open 1 Line 6.58' (2.01m) 79.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 20' / Cable Data Coupler, Bus to Bus 1 Line 20.00' (6.10m) 240"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 5POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess