EN
  • EN
  • DE

F88806-000

Part No F88806-000
Manufacturer TE Connectivity
Catalog Custom Parts (E - I)
Description Conn Rectangular SKT 40 POS Crimp ST Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Socket
Contact Plating Gold, Nickel
Contact Retention With
Mating Alignment With
Mating Retention With
Mount Socket
Number of Contacts 40
Number of Positions 40
Number of Rows 2
Operating Supply Voltage 1.5 kV
Packaging Bulk
Pitch 2.5146 mm
RoHS Non-Compliant
Row Spacing 2.54 mm
Sealable Yes
Shielding Unshielded
Termination Crimp
Win Source Part Number 1182948-F88806-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F88806-000 CAD Model

Description

TE Connectivity's F88806-000 is a 40 position receptacle socket connector with a pitch of 2.5146 mm.

  • Manufacturer: TE Connectivity
  • Positions: 40
  • Pitch: 2.5146 mm
  • Packaging: Bulk
  • Rows: 2
  • Row Spacing: 2.54 mm
  • Termination: Crimp
  • Shielding: Unshielded
  • Contact Plating: Gold, Nickel
  • Operating Supply Voltage: 1.5 kV
  • Win Source Part Number: 1182948-F88806-000
  • Supply and Demand: Limited
  • Mountable: Yes
  • Sealable: Yes
  • Mating Retention: Yes
  • Contact Retention: Yes
  • Mating Alignment: With Connector

You May Also Be Interested in

Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Holtek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess