EN
  • EN
  • DE

FN261S-6-06-10

Part No FN261S-6-06-10
Manufacturer TE Connectivity
Catalog AC Power Connectors
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 6A
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.250" (6.3mm)
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 29.50mm x 33.00mm
Panel Thickness 0.024" ~ 0.059" (0.60mm ~ 1.50mm)
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approval Agency CQC, CSA, ENEC, UL
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1535856-FN261S-6-06-10
Ultra Librarian 3D Model Ultra Librarian FN261S-6-06-10 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT RCPT IEC320-C18 PNL SLDR
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C20 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess