The Altera EPM3032ATC44-7N/144-10N is a Complex Programmable Logic Device (CPLD) belonging to the MAX 3000A family. This CPLD offers a flexible and cost-effective solution for a wide range of digital logic applications. It features a high density of programmable gates and registers, allowing designers to implement complex logic functions within a single chip.
Applications
- Address decoding
- Glue logic
- State machine implementation
- Peripheral control
- Simple data processing
Features
- 32 Macrocells: Provides a substantial amount of logic resources.
- 44-Pin TQFP Package: Offers a compact footprint for space-constrained applications.
- In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device from the board.
- Fast Propagation Delay: Ensures high-speed performance in demanding applications. Specifically the "-7N" indicates a 7.0 ns propagation delay. The "-10N" indicates a 10ns propogation delay.
- Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
Benefits
- Design Flexibility: Easily configurable to implement a wide variety of digital logic functions.
- Reduced Board Space: Integrates multiple logic functions into a single chip, reducing overall system size.
- Faster Time-to-Market: Simplifies design and prototyping, enabling quicker product development cycles.
- Cost-Effective Solution: Provides a cost-competitive alternative to discrete logic components.
- Enhanced Reliability: Eliminates the need for numerous discrete components, improving overall system reliability.
Additional Details
The EPM3032ATC44-7N/144-10N CPLD is commonly used in applications requiring programmable logic, such as industrial control systems, consumer electronics, and communication equipment. It is programmed using Altera's Quartus II software, which provides a comprehensive development environment for designing, simulating, and implementing digital logic circuits. This device operates over a standard industrial temperature range. It offers robust protection against electrostatic discharge (ESD) and electromagnetic interference (EMI). Its programmable architecture makes it a versatile solution for adapting to evolving design requirements and future system upgrades.