EN
  • EN
  • DE
  • IT

FST-21A-2

Part No FST-21A-2
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 2POS 2.54MM 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Type Flexstrip
Number of Conductors 2
Pitch 0.100" (2.54mm)
Length 1.000" (25.40mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625818-FST-21A-2
Ultra Librarian 3D Model Ultra Librarian FST-21A-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 3POS 2.54MM 1\
Need more? Email Us
TE Connectivity
INTERCONNECTION DEVICE
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 8POS 2.54MM 1\
Need more? Email Us
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Molex, LLC
Premo-Flex 0.50 Jmpr Lgt 30 Type
Need more? Email Us
Molex, LLC
FFC / FPC Jumper Cables 0.5MM 152MM JUMPER 6CKT TYPE-A HI-TEMP
Lowest to $3.1201
TE Connectivity
FST-21.5A
Need more? Email Us
TE Connectivity
FST-23.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess