EN
  • EN
  • DE

FSP-21A-8

Part No FSP-21A-8
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 8POS 2.54MM 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Type Flexstrip
Number of Conductors 8
Pitch 0.100" (2.54mm)
Length 1.000" (25.40mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625817-FSP-21A-8
Ultra Librarian 3D Model Ultra Librarian FSP-21A-8 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us
Molex, LLC
Premo-Flex 1.00 Jmpr Lgt 102 Typ
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Molex, LLC
CABLE FFC 30POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 30Conductors 60VAC 0.152m
Lowest to $24.9261
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 15 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 90.0" (2286.0mm)
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 15.5" (393.7mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess