EN
  • EN
  • DE

HD16-3-96S

Part No HD16-3-96S
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG HSG FMALE 3POS INLINE  /  3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 3
Shell Size - Insert 3-96
Contact Type Crimp
Contact Size 16
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HD16
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Names 1734-1302,-HD16-3-96S-SI
Standard Package 1
Win Source Part Number 1186652-HD16-3-96S
Ultra Librarian 3D Model Ultra Librarian HD16-3-96S CAD Model

Description

The TE Connectivity Deutsch Connectors HD16-3-96S is a circular connector housing designed for female sockets.

  • Connector Type: Circular Connector Housing
  • Gender: Female Sockets
  • Fastening Type: Bayonet Lock
  • Feature: Coupling Nut
  • Shell Material: Polyamide (PA), Nylon, Glass-Filled
  • Flammability Rating: UL94 V-1
  • Ingress Protection: IP68 (Dust-Tight and Waterproof)
  • RoHS Compliant: Yes
  • Operating Temperature: -40 to 125 °C
  • Mounting Type: Free-Hanging (In-Line)
  • Shell Size: 3-96

You May Also Be Interested in

TE Connectivity
ARINC 801, 38999 STYLE, SIZE 15- / 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol
Conn Miniature Cylindrical SKT 15 POS Solder ST Cable Mount 15 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 19POS WALL MT W/PINS
Lowest to $86.6280
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess