EN
  • EN
  • DE

1932770-1

Part No 1932770-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description 18 DEGREE MICRO-SD HEADER CONN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Obsolete(EOL)
Card Type microSD
Number of Positions 10 (8 + 2)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Height Above Board 0.124" (3.15mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 16μin (0.40μm)
Win Source Part Number 1001882-1932770-1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian 1932770-1 CAD Model

Description

The TE Connectivity AMP Connectors 1932770-1 is a connector that has 10 positions (8 + 2).

  • Manufacturer: TE Connectivity AMP Connectors
  • Positions: 10 (8 + 2)
  • Mounting Technology: Surface Mount, Right-Angle
  • Contact Finish: Gold
  • Contact Finish Thickness: 16μin (0.40μm)
  • Height Above Board: 0.124" (3.15mm)
  • Application: microSD Cards
  • Insertion and Removal Method: Push In, Pull Out
  • Mounting Feature: Normal, Standard - Top
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Applications: Consumer electronics, portable devices, power management, industrial, and automotive.

You May Also Be Interested in

Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton PCB Clip 2-Pin
Lowest to $8.0889
Amphenol FCI
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Lowest to $5.2389
Molex, LLC
1.10mm (.043") Pitch TransFlash Memory Card Connector, Reverse Type, With Detect Switch, Push-Push, Black Color Housing
Need more? Email Us
Molex, LLC
Lowest to $4.3985
JAE Electronics
CONN COMPACT FLASH CARD R/A SMD
Lowest to $5.3928
Maxim Integrated
Lowest to $39.2596
3M
CONN COMPACT FLASH CARD SNAP-IN / Connector Accessories Ejector Straight Box
Lowest to $8.3263
Molex, LLC
Lowest to $2.5566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess