EN
  • EN
  • DE

HD16-6-96S

Part No HD16-6-96S
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSG FMALE 6POS INLINE / HD Circular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Deutsch Connectors
Series HD10
Packaging Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 6
Shell Size - Insert 6-96
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Coupling Nut Diameter 1.452" (36.89mm)
Coupling Nut Material, Plating Polyamide (PA), Nylon, Glass Filled
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 772262-HD16-6-96S
Popularity Medium
Supply and Demand Status Limited
Family Name HD16
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Germany, Mexico, United Kingdom, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HD16-6-96S CAD Model

Description

The TE Connectivity Deutsch Connectors HD10 series plug housing is designed for female sockets and has 6 positions.

  • Fastening Type: Bayonet Lock, Coupling Nut
  • Housing Material: Polyamide (PA), Nylon, Glass Filled
  • Flammability Rating: UL94 V-1
  • Housing Color: Gray
  • Ingress Protection: IP68 (Dust Tight and Waterproof)
  • Connector Type: Circular
  • Contact Type: Crimp
  • Operating Temperature Range: -40°C to 125°C
  • Shell Size: 6-96
  • Coupling Nut Diameter: 1.452" (36.89mm)
  • Packaging: Bulk
  • Country of Origin: Germany, Mexico, United Kingdom, United States of America

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess