EN
  • EN
  • DE
  • IT

HLX125WE4NEL60S

Part No HLX125WE4NEL60S
Manufacturer TE Connectivity
Catalog Markers
Description Cable Markers Printable Tie White / CBL MARKR NEL 12.5MM X 80MM WH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series HLX-NEL
Packaging 200 per Pkg
Type Wire Marker, Cable Tie
Size 0.49" W x 3.15" L (12.5mm x 80mm)
Legend Blank
Color White
Material Polyolefin (PO), Irradiated, Halogen Free
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 784760-HLX125WE4NEL60S
Popularity Medium
Supply and Demand Status Limited
Family Name HLX
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Germany, United Kingdom
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HLX125WE4NEL60S CAD Model

Description

This wire marker and cable tie is a part of the HLX-NEL series manufactured by TE Connectivity Raychem Cable Protection.

  • Package Quantity: 200
  • Material: Polyolefin (PO), irradiated, halogen-free
  • Tie Size: 0.49" W x 3.15" L (12.5mm x 80mm)
  • Color: White
  • Legend: Blank
  • Family Name: HLX
  • Operating Temperature: -40°C to 105°C
  • Estimated EOL Date: 2025
  • Halogen Free: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Phoenix Contact
Wire Marker Carrier, Slip-On 0.91" W x 0.16" L (23.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess