EN
  • EN
  • DE

PCN-105L3MHZ

Part No PCN-105L3MHZ
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 271138-PCN-105L3MHZ
Popularity Low
Supply and Demand Status Limited
Series *
Package Tray
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PCN-105L3MHZ CAD Model

Description

The PCN-105L3MHZ is a crystal manufactured by TE Connectivity. It's designed for applications requiring a stable and accurate frequency source, typically found in communication, control, and timing circuits. TE Connectivity is a global leader in connectors and sensors, offering a broad range of electronic components.

Applications

  • Microcontroller Clocking: Provides a stable clock signal for microcontrollers in embedded systems.
  • Communication Equipment: Used in transceivers, network devices, and wireless communication systems.
  • Timing Circuits: Generates accurate timing signals for various electronic applications.
  • Signal Processing: Provides a precise reference frequency for signal processing applications.
  • Frequency Generation: Acts as a frequency source in synthesizers and other frequency generation circuits.

Features

  • 3 MHz Frequency: Operates at a frequency of 3 MHz, providing a stable and accurate clock signal.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.
  • High Stability: Offers excellent frequency stability over a wide range of operating conditions.
  • Low Aging: Maintains stable frequency characteristics over its lifespan.
  • RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits

  • Precise Timing: Ensures accurate timing in electronic circuits.
  • Stable Operation: Provides consistent performance over time and temperature variations.
  • Easy Integration: Streamlines the manufacturing process due to its surface mount design.
  • Long-Term Reliability: Offers dependable performance over an extended lifespan.
  • Environmentally Friendly: Meets environmental standards, reducing the impact on the environment.

Additional Details

The PCN-105L3MHZ crystal is a key component for generating precise and stable timing signals in various electronic systems. Its frequency of 3 MHz makes it suitable for numerous applications, including microcontroller clocking, communication devices, and signal processing circuits. The 'PCN' prefix likely denotes a specific series or type of crystal within TE Connectivity's product line. The '105L' portion may refer to specific package dimensions or performance characteristics, while '3MHZ' clearly indicates the operating frequency. Surface mount technology allows for efficient and automated assembly, reducing manufacturing costs and improving reliability. The crystal's high stability and low aging ensure consistent and dependable performance over an extended period, making it an ideal choice for critical timing applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess