EN
  • EN
  • DE

PT510-0025-111-1130

Part No PT510-0025-111-1130
Manufacturer TE Connectivity
Catalog OEM Parts (O - R)
Description Celesco String Potentiometer PT101 SERIES PT510-0025-111-1130
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086243-PT510-0025-111-1130
Categories OEM Parts(O-R)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT510-0025-111-1130 CAD Model

Description

The PT510-0025-111-1130 is a pressure transducer manufactured by TE Connectivity. It is designed to measure pressure in a variety of industrial and commercial applications, converting the measured pressure into an electrical signal that can be used for monitoring and control purposes. This transducer provides reliable and accurate pressure readings, contributing to efficient process management and system optimization.

Applications

  • HVAC Systems: Monitoring pressure in heating, ventilation, and air conditioning systems for efficient operation and control.
  • Industrial Automation: Measuring pressure in various industrial processes, such as chemical processing, food and beverage production, and manufacturing.
  • Medical Equipment: Monitoring pressure in medical devices, such as ventilators and infusion pumps.
  • Automotive Applications: Measuring pressure in automotive systems, such as brake systems and engine management systems.

Features

  • High Accuracy: Provides precise and reliable pressure measurements.
  • Robust Construction: Designed to withstand harsh environmental conditions.
  • Analog Output: Outputs an analog signal proportional to the measured pressure.
  • Wide Pressure Range: Suitable for measuring a variety of pressure levels.
  • Compact Design: Allows for easy integration into existing systems.

Benefits

  • Improved Process Control: Accurate pressure measurements enable precise control of industrial processes.
  • Enhanced System Efficiency: Monitoring pressure levels helps optimize system performance and reduce energy consumption.
  • Preventative Maintenance: Early detection of pressure anomalies allows for timely maintenance, preventing costly breakdowns.
  • Increased Safety: Monitoring pressure in critical systems helps prevent overpressure situations and ensures safe operation.

The PT510-0025-111-1130 pressure transducer typically features a stainless steel housing and a standard process connection. Its electrical connection is usually made via a cable or connector. For specific technical specifications, such as the pressure range, accuracy, output signal type, operating temperature range, and electrical connection details, refer to the manufacturer's datasheet. Proper installation and calibration are essential for ensuring accurate and reliable pressure measurements in industrial applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess