EN
  • EN
  • DE

RU73X2A1K0LTDF

Part No RU73X2A1K0LTDF
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES 1 KOHM 0.01% 1/10W 0805  /  1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series RU73, Holsworthy
Package Tape & Reel (TR)
Resistance 1 kOhms
Tolerance ±0.01%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Temperature Coefficient ±2ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Base Product Number RU73X2A
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0030
Other Names 5-2176271-6
Standard Package 1,000
Win Source Part Number 1072703-RU73X2A1K0LTDF
Ultra Librarian 3D Model Ultra Librarian RU73X2A1K0LTDF CAD Model

Description

The RU73X2A1K0LTDF is a thick film chip resistor manufactured by TE Connectivity. This resistor is designed for general-purpose applications and offers stable performance over a wide range of operating conditions.

Applications:

  • General Purpose Circuitry
  • Current Limiting
  • Voltage Division
  • Pull-up/Pull-down Resistors
  • Feedback Resistors
  • Automotive Electronics
  • Industrial Equipment

Features:

  • 1 kΩ Resistance
  • ±0.01% Tolerance
  • Thick Film Construction
  • Surface Mount Device (SMD)
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • High Stability
  • RoHS Compliant

Benefits:

  • High Precision: The ±0.01% tolerance ensures accurate resistance values in critical circuits.
  • Excellent Stability: The thick film construction and low TCR provide stable performance over temperature variations.
  • Compact Size: The SMD package allows for high-density mounting on PCBs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Reliable Performance: TE Connectivity is a reputable manufacturer known for producing high-quality electronic components.

Additional Details:

The RU73X2A1K0LTDF resistor is designed for reflow soldering and is available in standard tape and reel packaging for automated assembly. The operating temperature range is typically -55°C to +155°C. The resistor is constructed with a ceramic substrate and a thick film resistive element. The termination is typically made of nickel and tin plating to ensure good solderability and corrosion resistance. The power rating of the resistor depends on the package size; however, it's usually around 0.1W. This resistor offers a combination of high precision, stability, and reliability, making it suitable for demanding applications where accurate resistance values are required.

In summary, the RU73X2A1K0LTDF from TE Connectivity is a precise and stable thick film chip resistor designed for general-purpose applications. Its key features include high precision, excellent stability, and compact size, offering benefits such as accurate resistance values, reliable performance over temperature, and ease of assembly.

You May Also Be Interested in

Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess