EN
  • EN
  • DE

S901-0300000000

Part No S901-0300000000
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description 9816 Maintenance Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958325-S901-0300000000
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S901-0300000000 CAD Model

Description

The S901-0300000000 is a product manufactured by TE Connectivity. Based on available information, this part number appears to be related to a specific type of connector, potentially used in various industrial or electronic applications. TE Connectivity is a global leader in connectors and sensors, providing a wide range of solutions for harsh environment applications. Due to limited public information, the specific details of this part are extrapolated from similar TE Connectivity products.

Applications

  • Industrial Automation: Used in control systems, robotics, and other automated equipment for reliable connections.
  • Transportation: Employed in automotive, aerospace, and railway applications for secure and durable connections.
  • Telecommunications: Utilized in networking equipment, data centers, and communication infrastructure for signal transmission.
  • Medical Equipment: Integrated into medical devices and diagnostic equipment for safe and reliable connectivity.
  • Power Systems: Used in power distribution systems, generators, and renewable energy installations for electrical connections.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments and mechanical stress.
  • Reliable Connection: Provides a secure and stable connection to prevent signal loss or interruption.
  • Compact Design: Space-saving design allows for easy integration into various devices and systems.
  • Easy Installation: Designed for quick and straightforward installation, reducing assembly time and costs.
  • Wide Operating Temperature Range: Suitable for use in a broad range of temperatures.

Benefits

  • Improved System Reliability: Ensures reliable signal and power transmission, minimizing downtime and maintenance costs.
  • Enhanced Performance: Optimizes the performance of electronic systems by providing a secure and stable connection.
  • Reduced Installation Costs: Simplifies the installation process, reducing labor costs and assembly time.
  • Increased Durability: Withstands harsh environments, ensuring long-term reliability and performance.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details

The S901-0300000000 connector may be characterized by parameters such as voltage rating, current rating, number of contacts, and mating compatibility. It is designed to meet industry standards for safety and performance. Consult the TE Connectivity documentation for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess