Products specifications Report Issue?

Category Switches - Slide Switches
Mfr TE Connectivity
Series SL
Package Bulk
Product Status Obsolete
Circuit SP3T
Contact Timing Non-Shorting (BBM)
Switch Function On-On-On
Current Rating (Amps) 250mA (AC), 150mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Standard
Actuator Length 14.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -10°C ~ 60°C
Actuator Material Steel, Zinc Plate
Switch Travel 4.00mm
Mechanical Life 10,000 Cycles
Electrical Life 6,000 Cycles
Operating Force 100 ~ 300gf
Base Product Number SL3
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 325322-SL330
Ultra Librarian 3D Model Ultra Librarian SL330 CAD Model

Description

The SL330 Slide Switch is a high-quality electronic component designed for various applications.

  • Series: SL
  • Terminals: Epoxy-Sealed
  • Contact Finish: Silver
  • Voltage Rating (AC): 125V AC
  • Voltage Rating (DC): 12V DC
  • Switch Function: On-On-On
  • Actuator Type: Standard
  • Actuator Length: 14.00mm
  • Switch Travel: 4.00mm
  • Operating Force: 100 to 300gf
  • Mechanical Life: 10,000 cycles
  • Electrical Life: 6,000 cycles
  • Mounting: Through-Hole
  • Operating Temperature: -10°C to 60°C
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Alps Alpine
Slide Switches SPDT VERTICAL 2mm
Lowest to $0.3723
ECAD model for SSSF011700
C&K Components
SWITCH SLIDE DPDT 100MA 12V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for OS202011MS2QN1
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
ECAD model for 500SDP1S1M7QEA
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
E-SWITCH
SWITCH SLIDE DP3T 200MA 30V
Need more? Email Us
ECAD model for EG2315
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
ECAD model for 1101M1S3CQE2
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SDP2LF
C&K Components
SWITCH SLIDE DPST 0.4VA 20V
Need more? Email Us
ECAD model for ES22MCBE
G-Switch Technology (Dongguan) Co., Ltd.
Slide Switch DP3T 1A @ 24V Through Hole, Right Angle Rectangular Columnar 12.6mm
Lowest to $0.1898
ECAD model for SK-23D07-G030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention