EN
  • EN
  • DE
  • IT

T1710161121-000

Part No T1710161121-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T1710161121-000  /  Hood - Coupling Connector Bottom Entry PG21 H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Connector Type Hood - Coupling
Style Bottom Entry
Size H16B
Lock Location Locking Clip (2) on Hood Top
Thread Size PG21
Dimension 3.752" L x 1.764" W x 2.461" H (95.30mm x 44.80mm x 62.50mm)
Housing Color Gray
Features Cable to Cable
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T171
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names H16B-TBFS-PG21,A134139
Standard Package 1
Win Source Part Number 991634-T1710161121-000
Ultra Librarian 3D Model Ultra Librarian T1710161121-000 CAD Model

Description

The electronic component with Win Source Part Number 991634-T1710161121-000 is a heavy-duty connector hood-coupling component from TE Connectivity AMP Connectors.

  • Connection: Cable to cable
  • Package: Bulk
  • Housing Material: Aluminum alloy die-cast
  • Housing Color: Gray
  • Ingress Protection: IP65
  • Entry: Bottom entry
  • Size: H16B
  • Thread Size: PG21
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 1/0AWG
Need more? Email Us
Molex, LLC
201843-1031 Molex Heavy Duty Power Connectors MultiCat R/A Header 3 Circ GRY Key B datasheet, inventory, & pricing.
Lowest to $52.3881
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $8.7314
HARTING
CONN ASSY SIDE ENTRY DL 4+2+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9390 $62.8170
7+ $17.1806 $120.2642
11+ $16.6436 $183.0796
15+ $16.1065 $241.5975
19+ $15.5706 $295.8414
25+ $13.9593 $348.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess