EN
  • EN
  • DE
  • IT

T2030002040-000

Part No T2030002040-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEF-4.0 / Contact Crimp Socket 12 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEF
Package Bulk
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 12 AWG
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number T203
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363049-T2030002040-000
Ultra Librarian 3D Model Ultra Librarian T2030002040-000 CAD Model

Description

The heavy-duty connector contact with the Win Source Part Number 1363049-T2030002040-000 is a reliable and durable component for electrical connections. Manufactured by TE Connectivity AMP Connectors, this contact belongs to the CEF series.

  • Series: CEF
  • Wire Gauge: 12 AWG
  • Contact Termination: Socket, crimp
  • Contact Finish: Silver
  • Contact Finish Thickness: 78.7µin (2.00µm)
  • Base Product Number: T203
  • HTSUS Code: 8536.90.4000
  • REACH: Affected

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP 2+GND SZ3A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0121 $50.6050
125+ $0.8305 $103.8125
190+ $0.8045 $152.8550
260+ $0.7786 $202.4360
335+ $0.7526 $252.1210
445+ $0.6748 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess