EN
  • EN
  • DE

T77S1D10-12

Part No T77S1D10-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description General Purpose Relays PCB Relays | RELAY GEN PURPOSE SPST 10A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Mounting Style Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 37.5mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 0.6 VDC
Operate Time 10ms
Release Time 4ms
Temperature Range - Operating -30°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 320 Ohms
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263520-T77S1D10-12
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian T77S1D10-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1263520-T77S1D10-12 is a general-purpose relay that is used in HVAC, industrial, and consumer electronics.

  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: silver cadmium oxide (AgCdO)
  • Coil Voltage: 12VDC
  • Status: limited
  • Manufacturer Pack Quantity: 100
  • MSL: 1 (unlimited)
  • Must Operate Voltage: 9 VDC

You May Also Be Interested in

Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x20mm
Lowest to $0.7277
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
TE Connectivity
Power Relays RoHS
Lowest to $1.8918
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $1.0692
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,7x20.5mm
Lowest to $0.5821
HongFa
10A 24V Through Hole,28.5x10.1mm Power Relays RoHS
Lowest to $1.4553
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.6x19.2mm
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8904 $55.1232
18+ $5.6537 $101.7666
28+ $5.4770 $153.3560
38+ $5.3003 $201.4114
49+ $5.1236 $251.0564
66+ $4.5936 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess