EN
  • EN
  • DE

T92P7D32-24

Part No T92P7D32-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30 A
Switching Voltage 277VAC - Nom
Coil Current 70.8 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.187"/0.250"
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 350 Ohms
Base Product Number T92P7
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1314361-T92P7D32-24
Ultra Librarian 3D Model Ultra Librarian T92P7D32-24 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T92P7D32-24 is a general-purpose power relay with a DPST-NO (2 Form A) contact form.

  • Manufacturer: TE Connectivity Potter & Brumfield Relays
  • Contact Form: DPST-NO (2 Form A)
  • Contact Material: Silver Cadmium Oxide (AgCdO)
  • Coil Voltage: 24VDC
  • Contact Rating (Current): 30 A
  • Switching Voltage: 277VAC - Nom
  • Coil Resistance: 350 Ohms
  • Coil Current: 70.8 mA
  • Must Operate Voltage: 18 VDC
  • Must Release Voltage: 2.4 VDC
  • Operate Time: 15 ms
  • Release Time: 15 ms
  • Mounting Type: Chassis
  • Termination Style: Quick Connect - 0.187"/0.250"
  • Temperature Range: -55°C to 85°C
  • REACH: Affected
  • ECCN: EAR99

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 4PDT 6A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess