EN
  • EN
  • DE

TP-COOLST-1.250

Part No TP-COOLST-1.250
Manufacturer TE Connectivity
Catalog Unclassified
Description TP-COOLST-1.250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series TP-Tape
Package Bulk
Product Status Active
Label Type Die Cut
For Use With/Related Products Thermal Transfer Printer
Material Polyester
Base Product Number TP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 976994-TP-COOLST-1.250
Ultra Librarian 3D Model Ultra Librarian TP-COOLST-1.250 CAD Model

Description

The TE Connectivity 976994-TP-COOLST-1.250 is a label component designed for thermal transfer printers.

  • Used for: labeling, signs, barriers, and identification purposes
  • Series: TP-Tape
  • Package: bulk
  • Standard Package: 1 piece
  • Material: polyester
  • Alternative Parts: TP-COOLST-1.250A65208-000
  • MSL Level: 1 (Unlimited)
  • REACH: vendor undefined
  • HTSUS: 3919.10.2055
  • Manufacturer: TE Connectivity
  • Status: active and in stock

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess