EN
  • EN
  • DE

TP3-FIRE-0.250

Part No TP3-FIRE-0.250
Manufacturer TE Connectivity
Catalog Unclassified
Description TP3-FIRE-0.250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series TP-Tape
Package Bulk
Product Status Active
Label Type Die Cut
For Use With/Related Products Thermal Transfer Printer
Material Polyester
Base Product Number TP3
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1138345-TP3-FIRE-0.250
Ultra Librarian 3D Model Ultra Librarian TP3-FIRE-0.250 CAD Model

Description

The TP-Tape Blank Label is a versatile labeling solution designed for use with thermal transfer printers.

  • Material: Polyester
  • Shape: Die-cut
  • Package: 1 piece
  • Printer Compatibility: Compatible with various thermal transfer printers
  • Manufacturer: TE Connectivity
  • Series: TP-Tape
  • Status: Active

You May Also Be Interested in

Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess