EN
  • EN
  • DE

TPC23M0

Part No TPC23M0
Manufacturer TE Connectivity
Catalog Pushbutton Switches
Description SWITCH PUSH DPST-NO 1A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Rear
Type Standard
Circuit DPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 20 V
Actuator Type Round, Plunger
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 4.83mm Dia
Temperature Range - Operating -30°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557604-TPC23M0
Ultra Librarian 3D Model Ultra Librarian TPC23M0 CAD Model

Description

N

You May Also Be Interested in

IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Lowest to $1.3579
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.25A 50V
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess