EN
  • EN
  • DE

BB15AH

Part No BB15AH
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Pushbutton Switch SPDT Standard Through Hole, Right Angle
Manufacturer NKK Switches
Series BB
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number -BB15AH-RO, BB15AH-ND, -BB15AH-RO-ND, 360-3422, BB15AH-RO, -BB15AH, BB15AH-RO-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912892-BB15AH
Ultra Librarian 3D Model Ultra Librarian BB15AH CAD Model

Description

The NKK Switches BB15AH is a high popularity electronic component that is widely used in various electronic devices.

  • Manufacturer: NKK Switches
  • Component Type: Pushbutton switch SPDT standard
  • Mounting Type: Through Hole, Right Angle
  • Series: BB series
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 912892-BB15AH

You May Also Be Interested in

E-SWITCH
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4468 $53.3616
28+ $3.6487 $102.1636
43+ $3.5347 $151.9921
59+ $3.4206 $201.8154
76+ $3.3066 $251.3016
102+ $2.9646 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess