EN
  • EN
  • DE

TTP200CL-10

Part No TTP200CL-10
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
ELV Compliant
Lead Free Not Applicable
Material Polyester
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 1101172-TTP200CL-10
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTP200CL-10 CAD Model

Description

The TTP200CL-10 is a force sensor manufactured by TE Connectivity. It's designed to measure force or pressure in a variety of applications. This particular model is known for its reliability and accuracy in converting applied force into an electrical signal that can be processed by electronic systems.

Applications:

  • Medical Devices: Used in infusion pumps, dialysis machines, and other medical equipment to monitor and control pressure.
  • Industrial Automation: Integrated into robotics, presses, and other automated machinery for force measurement and control.
  • Automotive Systems: Employed in brake systems, seat occupancy detection, and other automotive applications.
  • Consumer Electronics: Used in touchscreens, gaming controllers, and other consumer devices to detect force input.
  • Aerospace: Can be used for load monitoring in structural components.

Features:

  • High Accuracy: Provides precise and reliable force measurements.
  • Compact Size: Enables easy integration into space-constrained applications.
  • Robust Construction: Designed to withstand harsh environments and demanding applications.
  • Analog Output: Provides a proportional analog voltage output signal.
  • Long-Term Stability: Maintains its performance characteristics over time.

Benefits:

  • Improved System Performance: Enables precise control and monitoring of force-related processes.
  • Enhanced Safety: Provides reliable feedback for safety-critical applications.
  • Reduced Maintenance Costs: Minimizes the need for frequent calibration and maintenance.
  • Simplified System Design: Easy to integrate into existing electronic systems.
  • Increased Efficiency: Optimizes processes and reduces waste by providing accurate force measurements.

The TTP200CL-10 is a versatile force sensor that can be used in a wide range of applications. Its high accuracy, compact size, and robust construction make it an ideal choice for demanding environments. The analog output signal is easily interfaced with microcontrollers and other electronic systems. By providing precise force measurements, the TTP200CL-10 enables improved system performance, enhanced safety, and reduced maintenance costs. Its long-term stability ensures reliable operation over time. This sensor is designed to reliably measure forces in many applications across industrial, medical and consumer markets.

Additional Details: Consult the manufacturer's datasheet for detailed specifications, including force range, accuracy, operating temperature range, and output signal characteristics. Proper calibration and signal conditioning are essential for optimal performance. Specific dimensions, materials, and electrical connection details will be available in the product documentation.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 5.92' (1.80m)
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
Molex, LLC
Cable Assembly Cord Set 1.83m 16AWG 12 POS Mini Change to 12 POS Mini Change F-M
Lowest to $391.4041
Molex, LLC
Cable Assembly UL 2661 20m 22AWG M12 Circular 4 POS F Micro-Change (M12)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess